Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP130Q331D-TR-FE RP130Q331D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892172-RP130Q331D-TR -FE Series: RP130x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: RP130 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892172-RP130Q331D-TR -FE Series: RP130x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: RP130 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP130Q331D-TR-FE - 892172-RP130Q331D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP130Q331D-TR-FE
892172-RP130Q331D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP130Q331D-TR-FE 892172-RP130Q331D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892172-RP130Q331D-TR -FE Series: RP130x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: RP130 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892172-RP130Q331D-TR-FE
Series: RP130x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP130
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 892172-RP130Q331D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP130Q331D-TR-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - CS403GT5 - 916058-CS403GT5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Package Type Other; Bulk
View Details
2 suppliers