Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP130N331B-TR-FE RP130N331B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 733934-RP130N331B-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5L Reference Date Code: 2015+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 733934-RP130N331B-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5L Reference Date Code: 2015+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP130N331B-TR-FE - 733934-RP130N331B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP130N331B-TR-FE
733934-RP130N331B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP130N331B-TR-FE 733934-RP130N331B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 733934-RP130N331B-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5L Reference Date Code: 2015+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 733934-RP130N331B-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5L
Reference Date Code: 2015+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 733934-RP130N331B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP130N331B-TR-FE
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details