Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP130N181D-TR-FE RP130N181D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 726497-RP130N181D-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 726497-RP130N181D-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP130N181D-TR-FE - 726497-RP130N181D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP130N181D-TR-FE
726497-RP130N181D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP130N181D-TR-FE 726497-RP130N181D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 726497-RP130N181D-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 726497-RP130N181D-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 726497-RP130N181D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP130N181D-TR-FE
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3301AR-3.3 - 910691-ADP3301AR-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details