Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP130K501D-TR RP130K501D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 741291-RP130K501D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFNPLP1 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 741291-RP130K501D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFNPLP1 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP130K501D-TR - 741291-RP130K501D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP130K501D-TR
741291-RP130K501D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP130K501D-TR 741291-RP130K501D-TR
Manufacturer: Ricoh Win Source Part Number: 741291-RP130K501D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFNPLP1 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 741291-RP130K501D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: DFNPLP1
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 741291-RP130K501D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP130K501D-TR
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347382-ARG81300SESWTR - Win Source Electronics
Specs
Regulator Type Standard
Package Type Other; Tape & Reel
Special Features Multiple Outputs
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details