Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP115L181B-E2 RP115L181B-E2

Description
RP115L181 - Fixed Positive LDO Regulator, 1.8V, 0.195V Dropout, PDSO5
Request a Quote Datasheet
Description
RP115L181 - Fixed Positive LDO Regulator, 1.8V, 0.195V Dropout, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP115L181B-E2 - Rochester Electronics
Newburyport, MA, United States
RP115L181 - Fixed Positive LDO Regulator, 1.8V, 0.195V Dropout, PDSO5

RP115L181 - Fixed Positive LDO Regulator, 1.8V, 0.195V Dropout, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP115L181B-E2 - 802299-RP115L181B-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP115L181B-E2
802299-RP115L181B-E2
PMIC - PMIC - Voltage Regulators - Linear - RP115L181B-E2 802299-RP115L181B-E2
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 802299-RP115L181B-E2 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 80dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Current Manufacturer Package: 8-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.215V at 1A Current - Quiescent (Iq): 160μA

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 802299-RP115L181B-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
Manufacturer Package: 8-XFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.215V at 1A
Current - Quiescent (Iq): 160μA

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP115L181B-E2 802299-RP115L181B-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP115L181B-E2
Package Type Other; PDSO5 Other; 8-XFDFN Exposed Pad
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details