Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP114N331D-TR-FE RP114N331D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 298265-RP114N331D-TR -FE Family Name: RP114N Alternative Parts (Cross-Reference): S-1312A34H-M5T1U3; ADP1710AUJZ-3.3; RT9013-32GB; Introduction Date: October 20, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 298265-RP114N331D-TR -FE Family Name: RP114N Alternative Parts (Cross-Reference): S-1312A34H-M5T1U3; ADP1710AUJZ-3.3; RT9013-32GB; Introduction Date: October 20, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP114N331D-TR-FE - 298265-RP114N331D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP114N331D-TR-FE
298265-RP114N331D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP114N331D-TR-FE 298265-RP114N331D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 298265-RP114N331D-TR -FE Family Name: RP114N Alternative Parts (Cross-Reference): S-1312A34H-M5T1U3; ADP1710AUJZ-3.3; RT9013-32GB; Introduction Date: October 20, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 298265-RP114N331D-TR-FE
Family Name: RP114N
Alternative Parts (Cross-Reference): S-1312A34H-M5T1U3; ADP1710AUJZ-3.3; RT9013-32GB;
Introduction Date: October 20, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 298265-RP114N331D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP114N331D-TR-FE
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 8287567 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details