Manufacturer: Ricoh
Win Source Part Number: 298257-RP114N151D-TR
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.5V, 0.44V Dropout, CMOS, PDSO5
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 298257-RP114N151D-TR-FE | RP114N151D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP114N151D-TR-FE | |
| Package Type | Other; TSOP5/6 |