Manufacturer: Ricoh
Win Source Part Number: 298241-RP114K151D-TR
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.5V, 0.44V Dropout, CMOS, PDSO4
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 298241-RP114K151D-TR | RP114K151D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP114K151D-TR | |
| Package Type | Other; DFN(PLP)1010-4 |