Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP111N181D-TR-FE RP111N181D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892153-RP111N181D-TR -FE Series: RP111x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP111N181D-TR-F ETR, 2129-RP111N181D-TR-F EDKR, 2129-RP111N181D-TR-F ECT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892153-RP111N181D-TR -FE Series: RP111x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP111N181D-TR-F ETR, 2129-RP111N181D-TR-F EDKR, 2129-RP111N181D-TR-F ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP111N181D-TR-FE - 892153-RP111N181D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP111N181D-TR-FE
892153-RP111N181D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP111N181D-TR-FE 892153-RP111N181D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892153-RP111N181D-TR -FE Series: RP111x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP111N181D-TR-F ETR, 2129-RP111N181D-TR-F EDKR, 2129-RP111N181D-TR-F ECT

Manufacturer: Ricoh
Win Source Part Number: 892153-RP111N181D-TR-FE
Series: RP111x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP111
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP111N181D-TR-FETR, 2129-RP111N181D-TR-FEDKR, 2129-RP111N181D-TR-FECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 892153-RP111N181D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP111N181D-TR-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZT-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details