Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP111L331D-TR RP111L331D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 748798-RP111L331D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 748798-RP111L331D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP111L331D-TR - 748798-RP111L331D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP111L331D-TR
748798-RP111L331D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP111L331D-TR 748798-RP111L331D-TR
Manufacturer: Ricoh Win Source Part Number: 748798-RP111L331D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 748798-RP111L331D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: DFN
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 748798-RP111L331D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP111L331D-TR
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3330ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details