Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP111L281D-TR RP111L281D-TR

Description
Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO6
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP111L281D-TR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO6

Fixed Positive LDO Regulator, 2.8V, 0.34V Dropout, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP111L281D-TR - 726495-RP111L281D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP111L281D-TR
726495-RP111L281D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP111L281D-TR 726495-RP111L281D-TR
Manufacturer: Ricoh Win Source Part Number: 726495-RP111L281D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 1506+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 726495-RP111L281D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: DFN
Reference Date Code: 1506+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP111L281D-TR 726495-RP111L281D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP111L281D-TR
Package Type Other; DFN6
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CS52015-3GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details