Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP110L301B-TR RP110L301B-TR

Description
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP110L301B-TR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP110L301B-TR - 802817-RP110L301B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP110L301B-TR
802817-RP110L301B-TR
PMIC - PMIC - Voltage Regulators - Linear - RP110L301B-TR 802817-RP110L301B-TR
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 802817-RP110L301B-TR Packaging: Reel Part Status: Active Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 802817-RP110L301B-TR
Packaging: Reel
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP110L301B-TR 802817-RP110L301B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP110L301B-TR
Package Type Other; PicoStar-4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP7104ARDZ - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details