Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP110K181D-TR RP110K181D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 748796-RP110K181D-TR Manufacturer Homepage: www.ricoh.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 748796-RP110K181D-TR Manufacturer Homepage: www.ricoh.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP110K181D-TR - 748796-RP110K181D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP110K181D-TR
748796-RP110K181D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP110K181D-TR 748796-RP110K181D-TR
Manufacturer: Ricoh Win Source Part Number: 748796-RP110K181D-TR Manufacturer Homepage: www.ricoh.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 748796-RP110K181D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: QFN
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 748796-RP110K181D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP110K181D-TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916LBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details