RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP110K121D-TR RP110K121D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892143-RP110K121D-TR Series: RP110x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4 Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP110 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)0808-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892143-RP110K121D-TR Series: RP110x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4 Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP110 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)0808-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP110K121D-TR - 892143-RP110K121D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP110K121D-TR
892143-RP110K121D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP110K121D-TR 892143-RP110K121D-TR
Manufacturer: Ricoh Win Source Part Number: 892143-RP110K121D-TR Series: RP110x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4 Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP110 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)0808-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892143-RP110K121D-TR
Series: RP110x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP110
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)0808-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
LOW VOLTAGE LOW SUPPLY CURRENT L - 674-RP110K121D-TR - Utmel Electronic Limited
Hong Kong, China
LOW VOLTAGE LOW SUPPLY CURRENT L
674-RP110K121D-TR
LOW VOLTAGE LOW SUPPLY CURRENT L 674-RP110K121D-TR
LOW VOLTAGE LOW SUPPLY CURRENT L

LOW VOLTAGE LOW SUPPLY CURRENT L

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 892143-RP110K121D-TR 674-RP110K121D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP110K121D-TR LOW VOLTAGE LOW SUPPLY CURRENT L
Output Polarity Positive
Unlock Full Specs
to access all available technical data