Fixed Positive LDO Regulator, 3.3V, 0.32V Dropout, CMOS, PDSO5
Manufacturer: Ricoh
Win Source Part Number: 892142-RP109N331B-TR
Series: RP109x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP109
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LOW VOLTAGE LDO REGULATOR WITH P
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP109N331B-TR-FE | 892142-RP109N331B-TR-FE | 674-RP109N331B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP109N331B-TR-FE | LOW VOLTAGE LDO REGULATOR WITH P | |
| Package Type | Other; TSOP5/6 | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) |