Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5
Manufacturer: Ricoh
Win Source Part Number: 1243612-RP109N251D-T
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP109N251D-TR-FE | 1243612-RP109N251D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP109N251D-TR-FE | |
| Package Type | Other; TSOP5/6 |