Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP109L351D-TR RP109L351D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 932351-RP109L351D-TR Series: RP109x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP109 Categories: Integrated Circuits (ICs) Case / Package: DFN1010-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932351-RP109L351D-TR Series: RP109x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP109 Categories: Integrated Circuits (ICs) Case / Package: DFN1010-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP109L351D-TR - 932351-RP109L351D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP109L351D-TR
932351-RP109L351D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP109L351D-TR 932351-RP109L351D-TR
Manufacturer: Ricoh Win Source Part Number: 932351-RP109L351D-TR Series: RP109x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP109 Categories: Integrated Circuits (ICs) Case / Package: DFN1010-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932351-RP109L351D-TR
Series: RP109x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP109
Categories: Integrated Circuits (ICs)
Case / Package: DFN1010-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
 - RP109L351D-TR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.5V, 0.32V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 3.5V, 0.32V Dropout, CMOS, PDSO4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 932351-RP109L351D-TR RP109L351D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP109L351D-TR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-A81411KEVATR-ND - DigiKey
Specs
Regulator Type Standard
View Details
PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details