Manufacturer: Ricoh
Win Source Part Number: 892137-RP109L101D-TR
Series: RP109x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP109
Categories: Integrated Circuits (ICs)
Case / Package: DFN1010-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Fixed Positive LDO Regulator, 1V, 0.82V Dropout, CMOS, PDSO4
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 892137-RP109L101D-TR | RP109L101D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP109L101D-TR | |
| Output Polarity | Positive |