Fixed Positive LDO Regulator
Manufacturer: Ricoh
Win Source Part Number: 892134-RP106Z121D8-T
Series: RP106x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA WLCSP-4-P5
Package: 4-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP106
Categories: Integrated Circuits (ICs)
Case / Package: WLCSP-4-P5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP106Z121D8-TR-F | 892134-RP106Z121D8-TR-F |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP106Z121D8-TR-F | |
| Package Type | Other; PBGA4 | Other; WLCSP-4-P5 |