Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP106K101D-TR RP106K101D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892132-RP106K101D-TR Series: RP106x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: RP106 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892132-RP106K101D-TR Series: RP106x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: RP106 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP106K101D-TR - 892132-RP106K101D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP106K101D-TR
892132-RP106K101D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP106K101D-TR 892132-RP106K101D-TR
Manufacturer: Ricoh Win Source Part Number: 892132-RP106K101D-TR Series: RP106x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: RP106 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892132-RP106K101D-TR
Series: RP106x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP106
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 892132-RP106K101D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP106K101D-TR
Output Polarity Positive
Unlock Full Specs
to access all available technical data