Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP105L101D5-TR RP105L101D5-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892131-RP105L101D5-T R Series: RP105x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 400mA DFN1212-5 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP105 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RP105L101D5-TR-ND, 2129-RP105L101D5-TR, 2129-RP105L101D5-DKR , 2129-RP105L101D5-CT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892131-RP105L101D5-T R Series: RP105x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 400mA DFN1212-5 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP105 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RP105L101D5-TR-ND, 2129-RP105L101D5-TR, 2129-RP105L101D5-DKR , 2129-RP105L101D5-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP105L101D5-TR - 892131-RP105L101D5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP105L101D5-TR
892131-RP105L101D5-TR
PMIC - PMIC - Voltage Regulators - Linear - RP105L101D5-TR 892131-RP105L101D5-TR
Manufacturer: Ricoh Win Source Part Number: 892131-RP105L101D5-T R Series: RP105x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 400mA DFN1212-5 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP105 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RP105L101D5-TR-ND, 2129-RP105L101D5-TR, 2129-RP105L101D5-DKR , 2129-RP105L101D5-CT

Manufacturer: Ricoh
Win Source Part Number: 892131-RP105L101D5-TR
Series: RP105x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 400mA DFN1212-5
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP105
Categories: Integrated Circuits (ICs)
Case / Package: DFN1212-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: RP105L101D5-TR-ND, 2129-RP105L101D5-TR, 2129-RP105L101D5-DKR, 2129-RP105L101D5-CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 892131-RP105L101D5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP105L101D5-TR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Battery Management - BQ25887RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 16142322 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers