Fixed Positive LDO Regulator, 3V, 0.32V Dropout, CMOS, PDSO4
Manufacturer: Ricoh
Win Source Part Number: 298192-RP104K301D-TR
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP104K301D-TR | 298192-RP104K301D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP104K301D-TR | |
| Package Type | Other; PicoStar-4 |