Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP104K251D RP104K251D

Description
Manufacturer: Ricoh Win Source Part Number: 1243607-RP104K251D Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 1243607-RP104K251D Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP104K251D - 1243607-RP104K251D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP104K251D
1243607-RP104K251D
PMIC - PMIC - Voltage Regulators - Linear - RP104K251D 1243607-RP104K251D
Manufacturer: Ricoh Win Source Part Number: 1243607-RP104K251D Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 1243607-RP104K251D
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power 150mA LDO Voltage Regulator IC
699-RP104K251D
Low-Power 150mA LDO Voltage Regulator IC 699-RP104K251D
150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR Product overview: RP104K251D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP104K251D can be used for catalog matching and distributor lookup.

150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR Product overview: RP104K251D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP104K251D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1243607-RP104K251D 699-RP104K251D
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP104K251D Low-Power 150mA LDO Voltage Regulator IC
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Voltage Regulators - 2444551P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 - 860293-ADP3308ART-2.5-RL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers