Ricoh Corporation Low-Power 150mA LDO Voltage Regulator IC RP104K151D

Description
150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR Product overview: RP104K151D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP104K151D can be used for catalog matching and distributor lookup.
Request a Quote
Description
150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR Product overview: RP104K151D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP104K151D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 150mA LDO Voltage Regulator IC
699-RP104K151D
Low-Power 150mA LDO Voltage Regulator IC 699-RP104K151D
150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR Product overview: RP104K151D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP104K151D can be used for catalog matching and distributor lookup.

150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR Product overview: RP104K151D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP104K151D can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RP104K151D - 298179-RP104K151D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP104K151D
298179-RP104K151D
PMIC - PMIC - Voltage Regulators - Linear - RP104K151D 298179-RP104K151D
Manufacturer: Ricoh Win Source Part Number: 298179-RP104K151D Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 298179-RP104K151D
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-RP104K151D 298179-RP104K151D
Product Name Low-Power 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RP104K151D
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ26100DRPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
IOUT 0.0050 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details