Fixed Positive LDO Regulator, 2.8V, 0.27V Dropout, CMOS, PDSO5
Manufacturer: Ricoh
Win Source Part Number: 298160-RP103N281D-TR
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP103N281D-TR-FE | 298160-RP103N281D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP103N281D-TR-FE | |
| Package Type | Other; TSOP5/6 |