Fixed Positive LDO Regulator, 3.3V, 0.19V Dropout, CMOS, PDSO5
Manufacturer: Ricoh
Win Source Part Number: 711906-RP102N331B-TR
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5
Reference Date Code: 1437+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP102N331B-TR-FE | 711906-RP102N331B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP102N331B-TR-FE | |
| Package Type | SOT23; Other; SOT-23-5 |