Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP102K121D-TR RP102K121D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 756141-RP102K121D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN6 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 756141-RP102K121D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN6 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP102K121D-TR - 756141-RP102K121D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP102K121D-TR
756141-RP102K121D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP102K121D-TR 756141-RP102K121D-TR
Manufacturer: Ricoh Win Source Part Number: 756141-RP102K121D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN6 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 756141-RP102K121D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: DFN6
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 756141-RP102K121D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP102K121D-TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.8000 amps
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details