Manufacturer: Ricoh
Win Source Part Number: 845892-RP101N151D-TR
Series: RP101x
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: RP101
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 845892-RP101N151D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP101N151D-TR-FE |
| Package Type | Other; Reel - TR |