Manufacturer: Ricoh
Win Source Part Number: 298069-RP101K301D-TR
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 3V, 0.23V Dropout, CMOS
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 298069-RP101K301D-TR | RP101K301D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP101K301D-TR | |
| Package Type | Other; SOLCC4 |