Ricoh Corporation 200mA LDO Voltage Regulator IC RP100K131D

Description
LOW NOISE 200mA LDO REGULATOR Product overview: RP100K131D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP100K131D can be used for catalog matching and distributor lookup.
Request a Quote
Description
LOW NOISE 200mA LDO REGULATOR Product overview: RP100K131D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP100K131D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200mA LDO Voltage Regulator IC
699-RP100K131D
200mA LDO Voltage Regulator IC 699-RP100K131D
LOW NOISE 200mA LDO REGULATOR Product overview: RP100K131D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP100K131D can be used for catalog matching and distributor lookup.

LOW NOISE 200mA LDO REGULATOR Product overview: RP100K131D from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP100K131D can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RP100K131D - 1243590-RP100K131D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP100K131D
1243590-RP100K131D
PMIC - PMIC - Voltage Regulators - Linear - RP100K131D 1243590-RP100K131D
Manufacturer: Ricoh Win Source Part Number: 1243590-RP100K131D Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 1243590-RP100K131D
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-RP100K131D 1243590-RP100K131D
Product Name 200mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RP100K131D
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP7118AUJZ-5.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details