Ricoh Corporation PMIC - PMIC - Supervisors - RN5VD28AA-TR-FE RN5VD28AA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892066-RN5VD28AA-TR- FE Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD28 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RN5VD28AA-TR-FE TR, 2129-RN5VD28AA-TR-FE CT, 2129-RN5VD28AA-TR-FE DKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892066-RN5VD28AA-TR- FE Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD28 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RN5VD28AA-TR-FE TR, 2129-RN5VD28AA-TR-FE CT, 2129-RN5VD28AA-TR-FE DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RN5VD28AA-TR-FE - 892066-RN5VD28AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RN5VD28AA-TR-FE
892066-RN5VD28AA-TR-FE
PMIC - PMIC - Supervisors - RN5VD28AA-TR-FE 892066-RN5VD28AA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892066-RN5VD28AA-TR- FE Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD28 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RN5VD28AA-TR-FE TR, 2129-RN5VD28AA-TR-FE CT, 2129-RN5VD28AA-TR-FE DKR

Manufacturer: Ricoh
Win Source Part Number: 892066-RN5VD28AA-TR-FE
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5VD28
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RN5VD28AA-TR-FETR, 2129-RN5VD28AA-TR-FECT, 2129-RN5VD28AA-TR-FEDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 892066-RN5VD28AA-TR-FE
Product Name PMIC - PMIC - Supervisors - RN5VD28AA-TR-FE
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details