Manufacturer: Ricoh
Win Source Part Number: 932306-RN5RZ40BA-TR-
Series: Rx5RZ
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 100mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RZ40
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RN5RZ40BA-TR-FE
8V INPUT 100MA VOLTAGE REGULATOR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 932306-RN5RZ40BA-TR-FE | 674-RN5RZ40BA-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RN5RZ40BA-TR-FE | 8V INPUT 100MA VOLTAGE REGULATOR |
| Output Polarity | Positive |