Manufacturer: Ricoh
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987583-RN5RT40AA-TR-
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Fixed Positive LDO Regulator, 4V, 0.5V Dropout, CMOS, PDSO5
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 987583-RN5RT40AA-TR-FE | RN5RT40AA-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RN5RT40AA-TR-FE | |
| Package Type | Other; BGA5 |