Manufacturer: Ricoh
Win Source Part Number: 932304-RN5RL42AA-TR-
Series: Rx5RL
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RL42
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LOW SUPPLY CURRENT LDO REGULATOR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 932304-RN5RL42AA-TR-FE | 674-RN5RL42AA-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RN5RL42AA-TR-FE | LOW SUPPLY CURRENT LDO REGULATOR |
| Output Polarity | Positive |