Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RN5RL30AA-TR RN5RL30AA-TR

Description
Manufacturer: Ricoh Win Source Part Number: 297568-RN5RL30AA-TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 297568-RN5RL30AA-TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RN5RL30AA-TR - RN5RL30AA-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RN5RL30AA-TR
RN5RL30AA-TR
PMIC - PMIC - Voltage Regulators - Linear - RN5RL30AA-TR RN5RL30AA-TR
Manufacturer: Ricoh Win Source Part Number: 297568-RN5RL30AA-TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 297568-RN5RL30AA-TR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number RN5RL30AA-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RN5RL30AA-TR
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details