Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK552A-TR-FE RN5RK552A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892044-RN5RK552A-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 5.5V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK552 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892044-RN5RK552A-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 5.5V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK552 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK552A-TR-FE - 892044-RN5RK552A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK552A-TR-FE
892044-RN5RK552A-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK552A-TR-FE 892044-RN5RK552A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892044-RN5RK552A-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 5.5V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK552 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892044-RN5RK552A-TR-FE
Series: RN5RK
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed 5.5V 1 Output - SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RK552
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 892044-RN5RK552A-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK552A-TR-FE
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHX/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details