Switching Regulator, Voltage-mode, 0.5A, 120kHz Switching Freq-Max, CMOS, PDSO5, MINI-MOLD, SC-74A, SOT-23, 5 PIN Product overview: RN5RK301A-TR from Ricoh is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 120kHz, 74A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 120kHz, 74A, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RN5RK301A-TR can be used for catalog matching and distributor lookup.
Manufacturer: Ricoh
Win Source Part Number: 297535-RN5RK301A-TR
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-RN5RK301A-TR | 297535-RN5RK301A-TR |
| Product Name | 0.5A 120kHz 74A SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK301A-TR |
| VIN | 8 volts |