Manufacturer: Ricoh
Win Source Part Number: 932302-RN5RF18BA-TR-
Series: RN5RF
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RF18
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 932302-RN5RF18BA-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RN5RF18BA-TR-FE |
| Output Polarity | Positive |