Ricoh Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - R5523N001B-TR-FE R5523N001B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 720022-R5523N001B-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 1501+ Alternative Parts (Cross-Reference): RT9702AGB; US201HG-AF5-R; AP2822CKATR-G1; R5523N001B-TR-FE; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 720022-R5523N001B-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 1501+ Alternative Parts (Cross-Reference): RT9702AGB; US201HG-AF5-R; AP2822CKATR-G1; R5523N001B-TR-FE; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - R5523N001B-TR-FE
R5523N001B-TR-FE
PMIC - PMIC - Power Distribution Switches, Load Drivers - R5523N001B-TR-FE R5523N001B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 720022-R5523N001B-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 1501+ Alternative Parts (Cross-Reference): RT9702AGB; US201HG-AF5-R; AP2822CKATR-G1; R5523N001B-TR-FE; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 720022-R5523N001B-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5
Reference Date Code: 1501+
Alternative Parts (Cross-Reference): RT9702AGB; US201HG-AF5-R; AP2822CKATR-G1; R5523N001B-TR-FE;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number R5523N001B-TR-FE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - R5523N001B-TR-FE
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 8318970 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type e - french
View Details