Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R5220K281A R5220K281A

Description
Manufacturer: Ricoh Win Source Part Number: 1241554-R5220K281A Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 1241554-R5220K281A Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R5220K281A - 1241554-R5220K281A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R5220K281A
1241554-R5220K281A
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R5220K281A 1241554-R5220K281A
Manufacturer: Ricoh Win Source Part Number: 1241554-R5220K281A Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 1241554-R5220K281A
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1241554-R5220K281A
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R5220K281A
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PFC (Power Factor Correction) - ICE2PCS05XKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 11 to 25 volts
fsw 20 kHz
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP3171JR-REEL7 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details