Manufacturer: Ricoh
Win Source Part Number: 931379-R5107G431A-TR
Series: R5107G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-SSOP-G
Package: 8-LSOP, 10-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: R5107
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP-G
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R5107G431A-TR-F
Supervisory Circuits Watchdog Timer with Voltage Detector
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 931379-R5107G431A-TR-FE | R5107G431A-TR-FE |
| Product Name | PMIC - PMIC - Supervisors - R5107G431A-TR-FE | Supervisory Circuits |
| Output Options | Open Drain; Inverting |