Ricoh Corporation PMIC - PMIC - Supervisors - R3200L064A-E2 R3200L064A-E2

Description
Manufacturer: Ricoh Win Source Part Number: 931374-R3200L064A-E2 Series: R3200x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R3200 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931374-R3200L064A-E2 Series: R3200x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R3200 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3200L064A-E2 - 931374-R3200L064A-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3200L064A-E2
931374-R3200L064A-E2
PMIC - PMIC - Supervisors - R3200L064A-E2 931374-R3200L064A-E2
Manufacturer: Ricoh Win Source Part Number: 931374-R3200L064A-E2 Series: R3200x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R3200 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931374-R3200L064A-E2
Series: R3200x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel DFN1216-8
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3200
Categories: Integrated Circuits (ICs)
Case / Package: DFN1216-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3200L064A-E2
Supervisory Circuits R3200L064A-E2
Supervisory Circuits Reset Timer IC

Supervisory Circuits Reset Timer IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 931374-R3200L064A-E2 R3200L064A-E2
Product Name PMIC - PMIC - Supervisors - R3200L064A-E2 Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers