Ricoh Corporation PMIC - PMIC - Supervisors - R3132Q29EC3-TR-FE R3132Q29EC3-TR-FE

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.9V, CMOS, PDSO4
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.9V, CMOS, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R3132Q29EC3-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.9V, CMOS, PDSO4

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.9V, CMOS, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - R3132Q29EC3-TR-FE - 931369-R3132Q29EC3-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3132Q29EC3-TR-FE
931369-R3132Q29EC3-TR-FE
PMIC - PMIC - Supervisors - R3132Q29EC3-TR-FE 931369-R3132Q29EC3-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931369-R3132Q29EC3-T R-FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931369-R3132Q29EC3-TR-FE
Series: R3132x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3132
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3132Q29EC3-TR-FE 931369-R3132Q29EC3-TR-FE
Product Name PMIC - PMIC - Supervisors - R3132Q29EC3-TR-FE
Type SC-82A, SOT-343 SC-82AB
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details