Ricoh Corporation PMIC - PMIC - Supervisors - R3132D25EA-TR-FE R3132D25EA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890923-R3132D25EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890923-R3132D25EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3132D25EA-TR-FE - 890923-R3132D25EA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3132D25EA-TR-FE
890923-R3132D25EA-TR-FE
PMIC - PMIC - Supervisors - R3132D25EA-TR-FE 890923-R3132D25EA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890923-R3132D25EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890923-R3132D25EA-TR-FE
Series: R3132x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3132
Categories: Integrated Circuits (ICs)
Case / Package: SON1612-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3132D25EA-TR-FE
Supervisory Circuits R3132D25EA-TR-FE
Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit

Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890923-R3132D25EA-TR-FE R3132D25EA-TR-FE
Product Name PMIC - PMIC - Supervisors - R3132D25EA-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details