Ricoh Corporation PMIC - PMIC - Supervisors - R3132D14EA-TR-FE R3132D14EA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931363-R3132D14EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931363-R3132D14EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3132D14EA-TR-FE - 931363-R3132D14EA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3132D14EA-TR-FE
931363-R3132D14EA-TR-FE
PMIC - PMIC - Supervisors - R3132D14EA-TR-FE 931363-R3132D14EA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931363-R3132D14EA-TR -FE Series: R3132x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R3132 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931363-R3132D14EA-TR-FE
Series: R3132x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3132
Categories: Integrated Circuits (ICs)
Case / Package: SON1612-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3132D14EA-TR-FE
Supervisory Circuits R3132D14EA-TR-FE
Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit

Supervisory Circuits Low Voltage Detector with Built-in Delay Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 931363-R3132D14EA-TR-FE R3132D14EA-TR-FE
Product Name PMIC - PMIC - Supervisors - R3132D14EA-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details