RICOH Electronics, Inc. PMIC - PMIC - Supervisors - R3130N27EC-TR-FE R3130N27EC-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890919-R3130N27EC-TR -FE Series: R3130N Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: R3130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890919-R3130N27EC-TR -FE Series: R3130N Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: R3130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3130N27EC-TR-FE - 890919-R3130N27EC-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3130N27EC-TR-FE
890919-R3130N27EC-TR-FE
PMIC - PMIC - Supervisors - R3130N27EC-TR-FE 890919-R3130N27EC-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890919-R3130N27EC-TR -FE Series: R3130N Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: R3130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890919-R3130N27EC-TR-FE
Series: R3130N
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3130
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
IC SUPERVISOR VOLT DET W/ DELAY - 674-R3130N27EC-TR-FE - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR VOLT DET W/ DELAY
674-R3130N27EC-TR-FE
IC SUPERVISOR VOLT DET W/ DELAY 674-R3130N27EC-TR-FE
IC SUPERVISOR VOLT DET W/ DELAY

IC SUPERVISOR VOLT DET W/ DELAY

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
R3130N27EC-TR-FE
Supervisory Circuits R3130N27EC-TR-FE
Supervisory Circuits Voltage Detector with Delay Function (Internal Counter Type)

Supervisory Circuits Voltage Detector with Delay Function (Internal Counter Type)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890919-R3130N27EC-TR-FE 674-R3130N27EC-TR-FE R3130N27EC-TR-FE
Product Name PMIC - PMIC - Supervisors - R3130N27EC-TR-FE IC SUPERVISOR VOLT DET W/ DELAY Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers