Ricoh Corporation PMIC - PMIC - Supervisors - R3118N321A-TR-FE R3118N321A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 755860-R3118N321A-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 1509+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 755860-R3118N321A-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 1509+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3118N321A-TR-FE - 755860-R3118N321A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3118N321A-TR-FE
755860-R3118N321A-TR-FE
PMIC - PMIC - Supervisors - R3118N321A-TR-FE 755860-R3118N321A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 755860-R3118N321A-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 1509+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 755860-R3118N321A-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5
Reference Date Code: 1509+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
 - R3118N321A-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.2V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.2V, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3118N321A-TR-FE
Supervisory Circuits R3118N321A-TR-FE
Supervisory Circuits Low Voltage Detector with SENSE pin and output delay (output capacitor type)

Supervisory Circuits Low Voltage Detector with SENSE pin and output delay (output capacitor type)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 755860-R3118N321A-TR-FE R3118N321A-TR-FE R3118N321A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3118N321A-TR-FE Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details