Ricoh Corporation PMIC - PMIC - Supervisors - R3118N131C-TR-FE R3118N131C-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 740982-R3118N131C-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT153 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 740982-R3118N131C-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT153 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3118N131C-TR-FE - 740982-R3118N131C-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3118N131C-TR-FE
740982-R3118N131C-TR-FE
PMIC - PMIC - Supervisors - R3118N131C-TR-FE 740982-R3118N131C-TR-FE
Manufacturer: Ricoh Win Source Part Number: 740982-R3118N131C-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT153 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 740982-R3118N131C-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT153
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
 - R3118N131C-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.3V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.3V, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3118N131C-TR-FE
Supervisory Circuits R3118N131C-TR-FE
Supervisory Circuits Low Voltage Detector with SENSE pin and output delay (output capacitor type)

Supervisory Circuits Low Voltage Detector with SENSE pin and output delay (output capacitor type)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 740982-R3118N131C-TR-FE R3118N131C-TR-FE R3118N131C-TR-FE
Product Name PMIC - PMIC - Supervisors - R3118N131C-TR-FE Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details