Ricoh Corporation PMIC - PMIC - Supervisors - R3116N421A-TR-FE R3116N421A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890905-R3116N421A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3116 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890905-R3116N421A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3116 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3116N421A-TR-FE - 890905-R3116N421A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3116N421A-TR-FE
890905-R3116N421A-TR-FE
PMIC - PMIC - Supervisors - R3116N421A-TR-FE 890905-R3116N421A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890905-R3116N421A-TR -FE Series: R3116x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3116 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890905-R3116N421A-TR-FE
Series: R3116x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3116
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3116N421A-TR-FE
Supervisory Circuits R3116N421A-TR-FE
Supervisory Circuits 0.8% Vset accuracy Low Voltage Detector

Supervisory Circuits 0.8% Vset accuracy Low Voltage Detector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890905-R3116N421A-TR-FE R3116N421A-TR-FE
Product Name PMIC - PMIC - Supervisors - R3116N421A-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details