Ricoh Corporation PMIC - PMIC - Supervisors - R3112N301C-TR-FE R3112N301C-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931343-R3112N301C-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3112N301C-TR-FE-ND, 2129-R3112N301C-TR-F ECT, 2129-R3112N301C-TR-F EDKR, 2129-R3112N301C-TR-F ETR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931343-R3112N301C-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3112N301C-TR-FE-ND, 2129-R3112N301C-TR-F ECT, 2129-R3112N301C-TR-F EDKR, 2129-R3112N301C-TR-F ETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3112N301C-TR-FE - 931343-R3112N301C-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3112N301C-TR-FE
931343-R3112N301C-TR-FE
PMIC - PMIC - Supervisors - R3112N301C-TR-FE 931343-R3112N301C-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931343-R3112N301C-TR -FE Series: R3112x Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R3112N301C-TR-FE-ND, 2129-R3112N301C-TR-F ECT, 2129-R3112N301C-TR-F EDKR, 2129-R3112N301C-TR-F ETR

Manufacturer: Ricoh
Win Source Part Number: 931343-R3112N301C-TR-FE
Series: R3112x
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3112
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R3112N301C-TR-FE-ND, 2129-R3112N301C-TR-FECT, 2129-R3112N301C-TR-FEDKR, 2129-R3112N301C-TR-FETR

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
R3112N301C-TR-FE
Supervisory Circuits R3112N301C-TR-FE
Supervisory Circuits Low Voltage Detector w/output delay

Supervisory Circuits Low Voltage Detector w/output delay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 931343-R3112N301C-TR-FE R3112N301C-TR-FE
Product Name PMIC - PMIC - Supervisors - R3112N301C-TR-FE Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details